TE Connectivity Ring Connectors 165028

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Ring Connectors - A122551-ND - DigiKey
Thief River Falls, MN, United States
Ring Connectors
A122551-ND
Ring Connectors A122551-ND
Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Ring Terminal Connector 1/4 Stud Circular 10-12 AWG Crimp

Buy Now Datasheet
Terminal, Ring Tongue, 1/4
Chicago, IL, United States
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity
99AC4837
Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity 99AC4837
TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm2; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide);RoHS Compliant: Yes

TERMINAL, RING TONGUE, 1/4", 10AWG, YEL; Stud Size - Metric:M6; Stud Size - Imperial:1/4"; Wire Size AWG Max:10AWG; Conductor Area CSA:6.64mm2; Product Range:PIDG Series; Insulator Colour:Yellow; Insulator Material:Nylon (Polyamide);RoHS Compliant: Yes

Supplier's Site Datasheet
Pidg Ring 12-10 6Mm Rohs Compliant Amp - Te Connectivity - 11H7941 - Newark, An Avnet Company
Chicago, IL, United States
Pidg Ring 12-10 6Mm Rohs Compliant Amp - Te Connectivity
11H7941
Pidg Ring 12-10 6Mm Rohs Compliant Amp - Te Connectivity 11H7941
PIDG RING 12-10 6MM ROHS COMPLIANT: YES

PIDG RING 12-10 6MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 165028 A122551-ND 99AC4837 11H7941
Product Name Ring Connectors Terminal, Ring Tongue, 1/4", 10Awg, Yel; Stud Size - Metric Amp - Te Connectivity Pidg Ring 12-10 6Mm Rohs Compliant Amp - Te Connectivity
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Circular Connectors Type 849-00 - Rego Electronics Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Geometry Straight
View Details
Accessories - Connector - KA-09 - KA-0976 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 60 volts
View Details