TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648127-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 8 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.94 - 2.98 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 10.99 MM  [.433 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 8 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.94 - 2.98 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 10.99 MM  [.433 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648127-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648127-1
Rectangular Wire & Cable Connectors & Housings 1648127-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 12 Number of Power Positions : 8 Number of Signal Positions : 4 Contact Features Contact Current Rating (Max) (AMP) : 35 Contact Retention Within Housing : Without Contact Type : Pin Dimensions Wire Size (MMSQ) : 1.94 - 2.98 Wire Size (AWG) : 12 Electrical Characteristics Operating Voltage (VAC) : 600 Operating Voltage (VDC) : 600 Housing Features Centerline (Pitch) : 10.99 MM  [.433 INCH ] Industry Standards Glow Wire Rating : Standard Part - Not Glow Wire UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Operation/Applicatio n Circuit Application : Power & Signal Packaging Features Packaging Method : Bulk Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 12
  • Number of Power Positions : 8
  • Number of Signal Positions : 4

Contact Features


  • Contact Current Rating (Max) (AMP) : 35
  • Contact Retention Within Housing : Without
  • Contact Type : Pin

Dimensions


  • Wire Size (MMSQ) : 1.94 - 2.98
  • Wire Size (AWG) : 12

Electrical Characteristics


  • Operating Voltage (VAC) : 600
  • Operating Voltage (VDC) : 600

Housing Features


  • Centerline (Pitch) : 10.99 MM  [.433 INCH ]

Industry Standards


  • Glow Wire Rating : Standard Part - Not Glow Wire
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount

Operation/Application


  • Circuit Application : Power & Signal

Packaging Features


  • Packaging Method : Bulk

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Backplane Connector Housings - 1648127-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1648127-1-ND
Backplane Connector Housings 1648127-1-ND
8 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

8 (Power) Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
Power Connectors - 1648127-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648127-1
Power Connectors 1648127-1
High Power Drawer - Elcon

High Power Drawer - Elcon

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648127-1
Power Connectors 1648127-1
Power Connectors

Power Connectors

Buy Now
Rectangular Connector, Plug, 8 Position; No. Of Contacts Elcon - Te Connectivity - 25T0300 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Connector, Plug, 8 Position; No. Of Contacts Elcon - Te Connectivity
25T0300
Rectangular Connector, Plug, 8 Position; No. Of Contacts Elcon - Te Connectivity 25T0300
RECTANGULAR CONNECTOR, PLUG, 8 POSITION; No. of Contacts:8Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:11mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

RECTANGULAR CONNECTOR, PLUG, 8 POSITION; No. of Contacts:8Contacts; Product Range:ELCON Drawer Series; Connector Mounting:Panel Mount; Contact Termination Type:Crimp; Pitch Spacing:11mm; Gender:Plug; Contact Gender:Pin RoHS Compliant: Yes

Supplier's Site
235-0152-01100 Amp - Te Connectivity - 41AJ3726 - Newark, An Avnet Company
Chicago, IL, United States
235-0152-01100 Amp - Te Connectivity
41AJ3726
235-0152-01100 Amp - Te Connectivity 41AJ3726
235-0152-01100

235-0152-01100

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648127-1 1648127-1-ND 1648127-1 25T0300 41AJ3726
Product Name Rectangular Wire & Cable Connectors & Housings Backplane Connector Housings Power Connectors Rectangular Connector, Plug, 8 Position; No. Of Contacts Elcon - Te Connectivity 235-0152-01100 Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Geometry Straight; 180
Termination Crimp Crimp
Mounting Panel Mount Panel Mount Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26654-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Connector Contacts - 102104-2-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
Coax Connectors - 1051787-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details
2 suppliers