Amphenol Corporation D-Sub Connector Assemblies 164A12149X

Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
25 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 626-2027-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
626-2027-ND
D-Sub Connector Assemblies 626-2027-ND
25 Position D-Sub Receptacle, Female Sockets Connector

25 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connectors - 2281035 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2281035
D Sub Connectors 2281035
CONEC 164A12149X D-Sub PCB Connector

CONEC 164A12149X D-Sub PCB Connector

Supplier's Site
D Sub Connectors - 2281036 - RS Components, Ltd.
Corby, Northants, United Kingdom
D Sub Connectors
2281036
D Sub Connectors 2281036
CONEC 164A12149X D-Sub PCB Connector

CONEC 164A12149X D-Sub PCB Connector

Supplier's Site
D Sub Conn, Rcpt, Db, Solder Rohs Compliant Amphenol Conec - 61AK5135 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, Db, Solder Rohs Compliant Amphenol Conec
61AK5135
D Sub Conn, Rcpt, Db, Solder Rohs Compliant Amphenol Conec 61AK5135
D SUB CONN, RCPT, DB, SOLDER ROHS COMPLIANT: YES

D SUB CONN, RCPT, DB, SOLDER ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 626-2027-ND 2281035 61AK5135
Product Name D-Sub Connector Assemblies D Sub Connectors D Sub Conn, Rcpt, Db, Solder Rohs Compliant Amphenol Conec
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Through Hole
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1731149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector
Termination Solder
Mounting Through hole
View Details
High Flow Power Backplane 2x2 Male +16 Signal Right Angle Press Fit Connector - 80319RH16-A - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Turret Connectors - 1545-4 - ODG (Origin Data Global)
Keystone Electronics Corp.
Specs
Termination Staking Flare
Mounting Through Hole
Coupling Double End
View Details
2 suppliers