TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1650399-1

Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 9.52 MM  [.374 INCH ] Product Length : 17.7 MM  [.7 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 10-32 UNF 2A Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 9.52 MM  [.374 INCH ] Product Length : 17.7 MM  [.7 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 10-32 UNF 2A Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1650399-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1650399-1
Connector Hardware, Mounts, Locks & Retainers 1650399-1
Body Features Primary Product Material : Stainless Steel Dimensions Product Diameter : 9.52 MM  [.374 INCH ] Product Length : 17.7 MM  [.7 INCH ] Thread Length : 6.35 MM  [.25 INCH ] Mechanical Attachment Product Plating Finish : Passivated Thread Size : 10-32 UNF 2A Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Screw Hardware Accessory Function : Latching, Locking & Retention, Mounting Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Primary Product Material : Stainless Steel

Dimensions


  • Product Diameter : 9.52 MM  [.374 INCH ]
  • Product Length : 17.7 MM  [.7 INCH ]
  • Thread Length : 6.35 MM  [.25 INCH ]

Mechanical Attachment


  • Product Plating Finish : Passivated
  • Thread Size : 10-32 UNF 2A

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector Hardware Accessory Type : Screw
  • Hardware Accessory Function : Latching, Locking & Retention, Mounting

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - A128114-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A128114-ND
Backplane Connector Accessories A128114-ND
Connector Screw For Elcon Drawer 10-32 UNF-2A Thread

Connector Screw For Elcon Drawer 10-32 UNF-2A Thread

Buy Now Datasheet
902-77-02113=Screw,shoulder,10 Amp - Te Connectivity - 75AC5722 - Newark, An Avnet Company
Chicago, IL, United States
902-77-02113=Screw,shoulder,10 Amp - Te Connectivity
75AC5722
902-77-02113=Screw,shoulder,10 Amp - Te Connectivity 75AC5722
902-77-02113=SCREW,S HOULDER,10

902-77-02113=SCREW,SHOULDER,10

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1650399-1 A128114-ND 75AC5722
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories 902-77-02113=Screw,shoulder,10 Amp - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-006-1188-20TRA-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details