TE Connectivity Backplane Connector Housings 1648163-1

Description
37 (24 + 13 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Middle
Request a Quote Datasheet
Description
37 (24 + 13 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Middle
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector Housings - A36270-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
A36270-ND
Backplane Connector Housings A36270-ND
37 (24 + 13 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Middle

37 (24 + 13 Power) Position Housing for Male Pins Connector Black Panel Mount Drawer, Middle

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
340-1648163-1
Electronic Connector 340-1648163-1
Conn Housing PIN 4/24/9 POS Crimp ST Panel Mount Black Product overview: 1648163-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648163-1 can be used for catalog matching and distributor lookup.

Conn Housing PIN 4/24/9 POS Crimp ST Panel Mount Black Product overview: 1648163-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648163-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Connectors - 1648163-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648163-1
Power Connectors 1648163-1
High Power Drawer - Elcon

High Power Drawer - Elcon

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648163-1
Power Connectors 1648163-1
Power Connectors

Power Connectors

Buy Now
Rectangular Power Connector, Plug, 37 Position; No. Of Contacts Elcon - Te Connectivity - 08R0902 - Newark, An Avnet Company
Chicago, IL, United States
Rectangular Power Connector, Plug, 37 Position; No. Of Contacts Elcon - Te Connectivity
08R0902
Rectangular Power Connector, Plug, 37 Position; No. Of Contacts Elcon - Te Connectivity 08R0902
RECTANGULAR POWER CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Plug; Contact Gender:-; Contact Material:-; No. of Rows:- RoHS Compliant: Yes

RECTANGULAR POWER CONNECTOR, PLUG, 37 POSITION; No. of Contacts:37Contacts; Product Range:-; Connector Mounting:PCB Mount; Contact Termination Type:-; Pitch Spacing:-; Gender:Plug; Contact Gender:-; Contact Material:-; No. of Rows:- RoHS Compliant: Yes

Supplier's Site
261-0007-01100 Amp - Te Connectivity - 41AJ3728 - Newark, An Avnet Company
Chicago, IL, United States
261-0007-01100 Amp - Te Connectivity
41AJ3728
261-0007-01100 Amp - Te Connectivity 41AJ3728
261-0007-01100

261-0007-01100

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A36270-ND 340-1648163-1 1648163-1 08R0902 41AJ3728
Product Name Backplane Connector Housings Electronic Connector Power Connectors Rectangular Power Connector, Plug, 37 Position; No. Of Contacts Elcon - Te Connectivity 261-0007-01100 Amp - Te Connectivity
Mounting Panel Mount PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-29.006-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw - Rising Cage Clamp
View Details
Din Rail, Channel - 2946-2001-1407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 18 AWG
View Details