TE Connectivity Rectangular Wire & Cable Connectors & Housings 1648568-1

Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 7.71 MM  [.304 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 8.9 MM  [.35 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 7.71 MM  [.304 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 8.9 MM  [.35 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 295-0093-01100 connector pin is a marked component from Elcon - Te Connectivity, designed for reliable electrical connections in various applications. It is part of a series that includes multiple connector types, suitable for both PCB and cable mounting. The product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This connector pin is compatible with a range of contact sizes and termination styles, allowing for flexibility in design and integration. Engineers should consider this product for projects requiring durable and compliant connector solutions.

Datasheet Summary
Powered by GS/AI

The 295-0093-01100 connector pin is a marked component from Elcon - Te Connectivity, designed for reliable electrical connections in various applications. It is part of a series that includes multiple connector types, suitable for both PCB and cable mounting. The product is RoHS compliant, ensuring it meets environmental regulations regarding hazardous substances. This connector pin is compatible with a range of contact sizes and termination styles, allowing for flexibility in design and integration. Engineers should consider this product for projects requiring durable and compliant connector solutions.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 1648568-1 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
1648568-1
Rectangular Wire & Cable Connectors & Housings 1648568-1
Body Features Cable Exit Angle (DEG) : 180 Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Contact Features Contact Type : Pin Dimensions Row-to-Row Spacing : 7.71 MM  [.304 INCH ] Electrical Characteristics Operating Voltage (VDC) : 250 Housing Features Centerline (Pitch) : 8.9 MM  [.35 INCH ] Housing Material : Thermoplastic Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount, Panel Mount Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Carton Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire, Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Cable Exit Angle (DEG) : 180
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Contact Features


  • Contact Type : Pin

Dimensions


  • Row-to-Row Spacing : 7.71 MM  [.304 INCH ]

Electrical Characteristics


  • Operating Voltage (VDC) : 250

Housing Features


  • Centerline (Pitch) : 8.9 MM  [.35 INCH ]
  • Housing Material : Thermoplastic

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount, Panel Mount

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Carton

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire, Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Power Connectors - 1648568-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
1648568-1
Power Connectors 1648568-1
CONN,PIN,MARKED

CONN,PIN,MARKED

Buy Now
Swedesboro, NJ, United States
Power Connectors
1648568-1
Power Connectors 1648568-1
Power Connectors

Power Connectors

Buy Now
Singapore, Singapore
35A Electronic Connector
340-1648568-1
35A Electronic Connector 340-1648568-1
10 Pos Crimp Wire Housing, 35A, Black, Panel Mount, Straight Product overview: 1648568-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648568-1 can be used for catalog matching and distributor lookup.

10 Pos Crimp Wire Housing, 35A, Black, Panel Mount, Straight Product overview: 1648568-1 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 35A, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1648568-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Backplane Connector Housings - 1648568-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Housings
1648568-1-ND
Backplane Connector Housings 1648568-1-ND
10 Position Housing for Male Pins Connector Black Panel Mount Drawer

10 Position Housing for Male Pins Connector Black Panel Mount Drawer

Buy Now Datasheet
295-0093-01100=Conn,pin,marked Elcon - Te Connectivity - 34P0085 - Newark, An Avnet Company
Chicago, IL, United States
295-0093-01100=Conn,pin,marked Elcon - Te Connectivity
34P0085
295-0093-01100=Conn,pin,marked Elcon - Te Connectivity 34P0085
295-0093-01100=CONN, PIN,MARKED

295-0093-01100=CONN,PIN,MARKED

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1648568-1 1648568-1 340-1648568-1 1648568-1-ND 34P0085
Product Name Rectangular Wire & Cable Connectors & Housings Power Connectors 35A Electronic Connector Backplane Connector Housings 295-0093-01100=Conn,pin,marked Elcon - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Geometry Straight; 180
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A26669-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
2 suppliers
3A Electronic Connector - 316-104450-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Male / Plug
Termination Crimp
Current Rating 3.0 amps
View Details
3 suppliers