"Connector Header Through Hole 14 position 0.100"" (2.54mm)"
14P MTA100 SHRD HDR ASSY 30AU ROHS COMPLIANT: NO
14P MTA100 SHRD HDR ASSY 30AU
CONN HEADER VERT 14POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-644487-4-ND | 10H2348 | 1-644487-4 |
| Product Name | Headers, Male Pins | 14P Mta100 Shrd Hdr Assy 30Au Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 250 volts | 250 volts |