Keystone Electronics Corp. Datasheets for Battery Holders
Battery holders are designed to support commercial, industrial or OEM batteries.
Battery Holders: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| Part Number: 3023-2 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder Supplied... | |
| Part Number: 3024-2 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Supplied unassembled Ideal for 6 Volt... | |
| Part Number: 3024 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Ideal for 6 Volt Applications 2... | |
| Part Number: 3024TR # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 / 13"... | |
| Part Number: 3025-2 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Supplied unassembled Ideal for 6 Volt... | |
| Part Number: 3025 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Bulk Type: Holder For Unassembled Holder and... | |
| Part Number: 3026 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3026TR # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 750 / 13"... | |
| Part Number: 3027 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder | |
| Part Number: 3028 # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & Reel version, request... | |
| Part Number: 3028TR # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13"... | |
| Part Number: 3029 # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder | |
| Part Number: 303-P # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... | |
| Part Number: 3030 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3030KTR # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,500 /... | |
| Part Number: 3030TR # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,500 /... | |
| Part Number: 3031 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder | |
| Part Number: 3032 # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3032TR # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13"... | |
| Part Number: 3034 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT Type: Holder For Tape & | |
| Part Number: 3034TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel -... | |
| Part Number: 3035 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: THM Type: Holder | |
| Part Number: 3038 # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3038TR # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 /... | |
| Part Number: 3039 # of Cells: 1 Battery Reference: 2477 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder | |
| Part Number: 3042 # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3044 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3044TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel -... | |
| Part Number: 3046 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT | |
| Part Number: 3046TR # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13"... | |
| Part Number: 3047 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder | |
| Part Number: 3050 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3050TR # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,500... | |
| Part Number: 3070-2 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT... | |
| Part Number: 3070 # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT... | |
| Part Number: 3070TR # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT... | |
| Part Number: 3072 # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder... | |
| Part Number: 3072TR # of Cells: 2 Battery Reference: (2) 2020, (2) 2025, (1) 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder... | |
| Part Number: 3074-2 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3074 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3074TR # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3078 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3078TR # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 750 /... | |
| Part Number: 3080 # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3080TR # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel -... | |
| Part Number: 3082 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3082TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel -... | |
| Part Number: 3084 # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3084TR # of Cells: 1 Battery Reference: 2320, 2325, 2330, 2335 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel... | |
| Part Number: 3086 # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3086TR # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 /... | |
| Part Number: 3088 # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3088TR # of Cells: 1 Battery Reference: 2450 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 /... | |
| Part Number: 3090 # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3090TR # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 200 /... | |
| Part Number: 3092 # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder | |
| Part Number: 3092TR # of Cells: 1 Battery Reference: 1612, 1616, 1620, 1625, 1632 Cell Size: 16mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and... | |
| Part Number: 3096 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting:... | |
| Part Number: 3096TR # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting:... | |
| Part Number: 3098 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder... | |
| Part Number: 3098TR # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder... | |
| Part Number: 4525 # of Fuses: 1 Current Rating: 10 Amps Fuse Entry: Horizontal Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Mounting: THM | |
| Part Number: 4527 # of Fuses: 1 Current Rating: 5 Amps Fuse Entry: Vertical Fuse Reference: 5mm x 20mm fuses Fuse Size: 5mm Material: Glass Epoxy Mounting: THM | |
| Part Number: 4527C Fuse Size: 5mm Material: Nylon 6/6-V-0 | |
| Part Number: 4628C Fuse Size: 5mm Material: Nylon 6/6-V-0 | |
| Part Number: 497 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: THM... | |
| Part Number: 498 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: SMT... | |
| Part Number: 498TR # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: SMT... | |
| Part Number: 500 # of Cells: 1 Battery Reference: 1212,1216,1220, 1225 Cell Size: 12mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder | |
| Part Number: 501 # of Cells: 2 Battery Reference: 1212,1216,1220, 1225 Cell Size: 12mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder | |
| Part Number: 502-3 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder 2 Coin Cell batteries can be installed... | |
| Part Number: 502 # of Cells: 1 or 2 Battery Reference: 1612 1616, 1620, 1625 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder 2 Coin... | |
| Part Number: 503 # of Cells: 1 Battery Reference: DL 1/3N, K58L, CR1/3N, ANSI 5008LC, IEC CR11108 Cell Size: 1/3 N Material: Nylon- High Temp UL 94 V-0 Mounting: THM... | |
| Part Number: 504 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Type: Holder | |
| Part Number: 504TR # of Cells: 1 Battery Reference: 1625 Cell Size: 16mm Coin Cell Material: LCP, UL 94V-0 Mounting: SMT Packaging: Tape and Reel (per the ANSI/EIA-481 standard) Type:... | |
| Part Number: 50 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip | |
| Part Number: 50TR # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Clip | |
| Part Number: 51 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR8D425, ANSI 25A, Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip | |
| Part Number: 5231 # of Cells: 1 Cell Size: A, AA, CR2, CR123A, 9 Volt Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Contact | |
| Part Number: 52 # of Cells: 1 Cell Size: A, AA, CR2, CR123A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip | |
| Part Number: 53 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA,... | |
| Part Number: 53TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,... | |
| Part Number: 54 # of Cells: 1 Cell Size: 18650, 18350, 17350, CR123A, 2/3A Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip | |
| Part Number: 550 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip | |
| Part Number: 550TR # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Clip... | |
| Part Number: 553 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA,... | |
| Part Number: 553TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,... | |
| Part Number: 555 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip | |
| Part Number: 555TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 300 / 13" reel Type:... | |
| Part Number: 556 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip | |
| Part Number: 556TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type:... | |
| Part Number: 557 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,... | |
| Part Number: 557TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,... | |
| Part Number: 55 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip | |
| Part Number: 55TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip | |
| Part Number: 56 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip | |
| Part Number: 56TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip... | |
| Part Number: 57 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,... | |
| Part Number: 57TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A,... | |
| Part Number: 61 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA... | |
| Part Number: 62 # of Cells: 1 Cell Size: C Material: Stainless Steel Type: Clip Can be used with battery clips: , , and | |
| Part Number: 63 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR20, ANSI 13A, NEDA 13C, 13D, 13F, 13NC, 1115M, 1810M Cell Size: D Material: Stainless Steel Type: Clip... | |
| Part Number: 66 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 1604, 1604A, 1604C, 1604D, 1604LC, 1604M, 1604NC, 1619M Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel... | |
| Part Number: 69 # of Cells: 2 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA... | |
| Part Number: 70 # of Cells: 2 Cell Size: A Material: Aluminum Mounting: Rivet Type: Clip | |
| Part Number: 71 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip | |
| Part Number: 78 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip | |
| Part Number: 79 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip | |
| Part Number: 80 # of Cells: 1 Cell Size: 9 Volt Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip | |
| Part Number: 81-4 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... | |
| Part Number: 81-6 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... | |
| Part Number: 81-8 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... | |
| Part Number: 82 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip | |
| Part Number: 84-4 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... | |
| Part Number: 84-6 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... | |
| Part Number: 84-8 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9... | |
| Part Number: 86 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip | |
| Part Number: 87 # of Cells: 1 Cell Size: C Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip | |
| Part Number: 88 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip | |
| Part Number: 89 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip | |
| Part Number: 90 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, NEDA 24A, 24F, 24P, ANSI 24A, IEC LR03 Cell Size: AAA Material: Aluminum Mounting: Rivet Type: Clip | |
| Part Number: 91 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA... | |
| Part Number: 92 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA,... | |
| Part Number: 93 # of Cells: 1 Cell Size: C Material: Aluminum Mounting: Rivet Type: Clip | |
| Part Number: 94 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: Rivet Type: Clip | |
| Part Number: 95 # of Cells: 1 Cell Size: 9 Volt Material: Aluminum Mounting: Rivet Type: Clip | |
| Part Number: 97 # of Cells: 2 Cell Size: C Material: Aluminum Mounting: Rivet Type: Clip | |
| Part Number: 98 # of Cells: 2 Cell Size: D Material: Aluminum Mounting: Rivet Type: Clip | |
| Part Number: 99 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA... |
| << Prev |