Keystone Electronics Corp. Battery Clip-Grounded Contact, D Cell 89

Description
Part Number: 89 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 89 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip-Grounded Contact, D Cell - 89 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip-Grounded Contact, D Cell
89
Battery Clip-Grounded Contact, D Cell 89
Part Number: 89 # of Cells: 1 Cell Size: D Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 89

  • # of Cells: 1
  • Cell Size: D
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-89-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-89-ND
Battery Holders, Clips, Contacts 36-89-ND
Battery Contact Clip D 1 Cell Solder Lug

Battery Contact Clip D 1 Cell Solder Lug

Buy Now Datasheet
Battery Clip, D, Panel; Battery Sizes Accepted Keystone - 35F1575 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, D, Panel; Battery Sizes Accepted Keystone
35F1575
Battery Clip, D, Panel; Battery Sizes Accepted Keystone 35F1575
BATTERY CLIP, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:PCB Lug; Body Material:Spring Steel; For Use With:D Batteries RoHS Compliant: Yes

BATTERY CLIP, D, PANEL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:PCB Lug; Body Material:Spring Steel; For Use With:D Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 89 36-89-ND 35F1575
Product Name Battery Clip-Grounded Contact, D Cell Battery Holders, Clips, Contacts Battery Clip, D, Panel; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
4 suppliers
SMT Holder for 18350 Cell w/ coil spring - 1110 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-294-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
Battery Holders, Clips, Contacts - 36-1087-2-ND - DigiKey
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details