Keystone Electronics Corp. SMT Holder for 6.8mm Cell-Matte Tin Plated 3098

Description
Part Number: 3098 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3098 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 6.8mm Cell-Matte Tin Plated - 3098 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 6.8mm Cell-Matte Tin Plated
3098
SMT Holder for 6.8mm Cell-Matte Tin Plated 3098
Part Number: 3098 # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3098

  • # of Cells: 1
  • Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT
  • Cell Size: 6.8mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3098-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3098-ND
Battery Holders, Clips, Contacts 36-3098-ND
Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Position, 6.8Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0450 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 6.8Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0450
Battery Contact, Position, 6.8Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0450
BATTERY CONTACT, POSITION, 6.8MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 6.8MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet
BATTERY RETAINER COIN 6.8MM SMD - 443-3098 - Utmel Electronic Limited
Hong Kong, China
BATTERY RETAINER COIN 6.8MM SMD
443-3098
BATTERY RETAINER COIN 6.8MM SMD 443-3098
BATTERY RETAINER COIN 6.8MM SMD

BATTERY RETAINER COIN 6.8MM SMD

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders Battery Holders
Product Number 3098 36-3098-ND 25T0450 443-3098
Product Name SMT Holder for 6.8mm Cell-Matte Tin Plated Battery Holders, Clips, Contacts Battery Contact, Position, 6.8Mm Cell, Surface Mt; Battery Sizes Accepted Keystone BATTERY RETAINER COIN 6.8MM SMD
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-228-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-211-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
View Details
2 suppliers
Polarized SMT Holder for Dual AAA Batteries w/ coil spring - 1078 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
2 AA Cell Holder, PC - 2462 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers