Keystone Electronics Corp. THM Clip 51

Description
Part Number: 51 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR8D425, ANSI 25A, Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote Datasheet
Description
Part Number: 51 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR8D425, ANSI 25A, Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Clip - 51 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Clip
51
THM Clip 51
Part Number: 51 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, IEC LR8D425, ANSI 25A, Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: THM Type: Clip

Part Number: 51

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, IEC LR8D425, ANSI 25A,
  • Cell Size: AAAA, A27
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: THM
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-51-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-51-ND
Battery Holders, Clips, Contacts 36-51-ND
Battery Contact Clip AAAA 1 Cell PC Pin

Battery Contact Clip AAAA 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 51 36-51-ND
Product Name THM Clip Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for 23mm Cell-Tin Nickel Plate - 3005 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 11.6mm Cell-Tin Nickel Plated - 2997 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-288-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Multiple Cell
Number of Cells 2
View Details