Keystone Electronics Corp. THM Holder for 20mm Cell Nickel Plate 3035

Description
Part Number: 3035 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3035 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 20mm Cell Nickel Plate - 3035 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 20mm Cell Nickel Plate
3035
THM Holder for 20mm Cell Nickel Plate 3035
Part Number: 3035 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Nickel Plate Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3035

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Nickel Plate
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3035-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3035-ND
Battery Holders, Clips, Contacts 36-3035-ND
Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3035 36-3035-ND
Product Name THM Holder for 20mm Cell Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized SMT Holder for 18350 Battery - 1096P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT Locking Coin Cell Holder for CR2032 - 2898 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
THM Holder for 16mm Cell-Vertical Entry - 1069 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Polarized THM Holder for CR2 Battery - 1011 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers