Keystone Electronics Corp. Battery Clip, Pcb Mounting; Battery Sizes Accepted Keystone 593+594

Description
BATTERY CLIP, PCB MOUNTING; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019); Battery Size Code:PP3; For Use RoHS Compliant: Yes
Description
BATTERY CLIP, PCB MOUNTING; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019); Battery Size Code:PP3; For Use RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, Pcb Mounting; Battery Sizes Accepted Keystone - 23WX3376 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Pcb Mounting; Battery Sizes Accepted Keystone
23WX3376
Battery Clip, Pcb Mounting; Battery Sizes Accepted Keystone 23WX3376
BATTERY CLIP, PCB MOUNTING; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019); Battery Size Code:PP3; For Use RoHS Compliant: Yes

BATTERY CLIP, PCB MOUNTING; Battery Sizes Accepted:PP3 (9V); Battery Terminals:Snap Contact; Contact Material:Steel; Contact Plating:Nickel Plated Contacts; Product Range:-; SVHC:No SVHC (15-Jan-2019); Battery Size Code:PP3; For Use RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Battery Holders
Product Number 23WX3376
Product Name Battery Clip, Pcb Mounting; Battery Sizes Accepted Keystone
Cell Size 9V
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for 20mm Cell-Tin Nickel Plate - 3003 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 4019878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Cell Size AA
View Details