Keystone Electronics Corp. SMT Holder for 2412 Cell-Matte Tin Plate 3042

Description
Part Number: 3042 # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3042 # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2412 Cell-Matte Tin Plate - 3042 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2412 Cell-Matte Tin Plate
3042
SMT Holder for 2412 Cell-Matte Tin Plate 3042
Part Number: 3042 # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3042

  • # of Cells: 1
  • Battery Reference: 2412
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3042-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3042-ND
Battery Holders, Clips, Contacts 36-3042-ND
Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3042 36-3042-ND
Product Name SMT Holder for 2412 Cell-Matte Tin Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 23mm Cell-Tin Nickel Plate - 3004 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Cover, Retainer; 1/2 AA; 0.640 in.; 1; PBT - 70181438 - Allied Electronics, Inc.
Specs
Type Plastic Holder
Material PBT
Cell Capacity Single Cell
View Details
THM Holder for 20mm Cell-Tin Nickel Plate - 3003 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
4 suppliers
Vinyl 9 Volt T Style Strap-8
Specs
Type Plastic Holder
Material Vinyl
Cell Capacity Single Cell
View Details
3 suppliers