Keystone Electronics Corp. THM Holder for 2016 Cell-Tin Nickel Plate 3027

Description
Part Number: 3027 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3027 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 2016 Cell-Tin Nickel Plate - 3027 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 2016 Cell-Tin Nickel Plate
3027
THM Holder for 2016 Cell-Tin Nickel Plate 3027
Part Number: 3027 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3027

  • # of Cells: 1
  • Battery Reference: 2016
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3027-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3027-ND
Battery Holders, Clips, Contacts 36-3027-ND
Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Retainer, 20Mm Cell, Through Hole; Battery Sizes Accepted Keystone - 25T0426 - Newark, An Avnet Company
Chicago, IL, United States
Battery Retainer, 20Mm Cell, Through Hole; Battery Sizes Accepted Keystone
25T0426
Battery Retainer, 20Mm Cell, Through Hole; Battery Sizes Accepted Keystone 25T0426
BATTERY RETAINER, 20MM CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY RETAINER, 20MM CELL, THROUGH HOLE; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:Through Hole; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3027 36-3027-ND 25T0426
Product Name THM Holder for 2016 Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Retainer, 20Mm Cell, Through Hole; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1088-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details
2 C Cells- Solder Lugs - 2185 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
THM (Compact) Holder for 23mm Cell - 104 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
4 AA Cell Holder with Snap-on connectors - 2476 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers