Keystone Electronics Corp. SMT Holder for 2012 Cell-Matte Tin Plate 3038

Description
Part Number: 3038 # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3038 # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2012 Cell-Matte Tin Plate - 3038 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2012 Cell-Matte Tin Plate
3038
SMT Holder for 2012 Cell-Matte Tin Plate 3038
Part Number: 3038 # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3038

  • # of Cells: 1
  • Battery Reference: 2012
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3038-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3038-ND
Battery Holders, Clips, Contacts 36-3038-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3038 36-3038-ND
Product Name SMT Holder for 2012 Cell-Matte Tin Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-206-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size AA
View Details
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1094 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
2/3A Battery Holder, Solder Lug - 132 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
4 suppliers
Dual Compact Multi-Purpose Coin Cell Power Pack - 1092 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers