Keystone Electronics Corp. SMT Holder for 9-10mm Cells-Matte Tin Plated on T&R 3050TR

Description
Part Number: 3050TR # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3050TR # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 9-10mm Cells-Matte Tin Plated on T&R - 3050TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 9-10mm Cells-Matte Tin Plated on T&R
3050TR
SMT Holder for 9-10mm Cells-Matte Tin Plated on T&R 3050TR
Part Number: 3050TR # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,500 / 13" reel Type: Holder

Part Number: 3050TR

  • # of Cells: 1
  • Battery Reference: CR927, 1025
  • Cell Size: 10mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,500 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3050TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3050TR-ND
Battery Holders, Clips, Contacts 36-3050TR-ND
Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 10.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3050TR 36-3050TR-ND
Product Name SMT Holder for 9-10mm Cells-Matte Tin Plated on T&R Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1063TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 3 D Cell-All Contacts Insulated - 2190 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Tin Nickel Plate) on T&R - 1073TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1062TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers