Keystone Electronics Corp.
5mm Fully insulated Holder
4525
Description
Part Number: 4525
# of Fuses: 1
Current Rating: 10 Amps
Fuse Entry: Horizontal
Fuse Reference: 5mm x 20mm fuses
Fuse Size: 5mm
Mounting: THM
-
Keystone Electronics Corp.
Request a Quote
Email Supplier
Datasheet
Description
Part Number: 4525
# of Fuses: 1
Current Rating: 10 Amps
Fuse Entry: Horizontal
Fuse Reference: 5mm x 20mm fuses
Fuse Size: 5mm
Mounting: THM
Request a Quote
Email Supplier
Datasheet
Suppliers
5mm Fully insulated Holder
4525
Part Number: 4525
# of Fuses: 1
Current Rating: 10 Amps
Fuse Entry: Horizontal
Fuse Reference: 5mm x 20mm fuses
Fuse Size: 5mm
Mounting: THM
Part Number: 4525
- # of Fuses: 1
- Current Rating: 10 Amps
- Fuse Entry: Horizontal
- Fuse Reference: 5mm x 20mm fuses
- Fuse Size: 5mm
- Mounting: THM
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Battery Holders |
|
Product Number
|
4525 |
|
Product Name
|
5mm Fully insulated Holder |
|
Mounting
|
THM
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Material
Fibre
Cell Capacity
Multiple Cell
Number of Cells
2
View Details
2 suppliers
Keystone Electronics Corp.
Type
Plastic Holder
Material
Polypropylene
Cell Capacity
Single Cell
View Details
4 suppliers
Keystone Electronics Corp.
Type
Plastic Holder
Material
PBT, UL 94V-0
Cell Capacity
Single Cell
View Details
6 suppliers
Keystone Electronics Corp.
Type
Metal Holder
Material
Steel
Cell Capacity
Multiple Cell
View Details
2 suppliers