Keystone Electronics Corp. SMT Contact-Matte Tin Plate 553

Description
Part Number: 553 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet
Description
Part Number: 553 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Matte Tin Plate - 553 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Matte Tin Plate
553
SMT Contact-Matte Tin Plate 553
Part Number: 553 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA, CR2 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip

Part Number: 553

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA, CR2
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-553-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-553-ND
Battery Holders, Clips, Contacts 36-553-ND
Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Clip, A/aa/2/3Acell, Surface Mt; Battery Sizes Accepted Keystone - 25T0478 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, A/aa/2/3Acell, Surface Mt; Battery Sizes Accepted Keystone
25T0478
Battery Clip, A/aa/2/3Acell, Surface Mt; Battery Sizes Accepted Keystone 25T0478
BATTERY CLIP, A/AA/2/3ACELL, SURFACE MT; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:A / AA Batteries RoHS Compliant: Yes

BATTERY CLIP, A/AA/2/3ACELL, SURFACE MT; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:A / AA Batteries RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 553 36-553-ND 25T0478
Product Name SMT Contact-Matte Tin Plate Battery Holders, Clips, Contacts Battery Clip, A/aa/2/3Acell, Surface Mt; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Polarized THM Holder for Dual AA Batteries w/ coil spring - 1089 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
THM (Vertical/Compact) Holder for 20mm Cell - 1067 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) on T&R - 1061TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
3 AA Cell Holder with Snap-on Connectors - 2475 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers