Keystone Electronics Corp. SMT Holder for 11.6mm Cell-Matte Tin Plated 3096

Description
Part Number: 3096 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3096 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 11.6mm Cell-Matte Tin Plated - 3096 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 11.6mm Cell-Matte Tin Plated
3096
SMT Holder for 11.6mm Cell-Matte Tin Plated 3096
Part Number: 3096 # of Cells: 1 Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254 Cell Size: 11.6mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3096

  • # of Cells: 1
  • Battery Reference: SR44, LR44, 357, MS76, PX76A, G-13, 303, V313, 1254
  • Cell Size: 11.6mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3096-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3096-ND
Battery Holders, Clips, Contacts 36-3096-ND
Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 11.6mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Position, 11.6Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0447 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 11.6Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0447
Battery Contact, Position, 11.6Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0447
BATTERY CONTACT, POSITION, 11.6MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 11.6mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 11.6MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 11.6mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3096 36-3096-ND 25T0447
Product Name SMT Holder for 11.6mm Cell-Matte Tin Plated Battery Holders, Clips, Contacts Battery Contact, Position, 11.6Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for AA Battery on T&R - 1024TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Aluminum Battery Holder, NEDA 208 - 166 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
2 suppliers
SMT Holder for Dual AAA Batteries - 1022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT (Auto-In) Holder for 12mm Cell - 1072 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers