Keystone Electronics Corp. SMT Holder for 2430 Cell-Matte Tin Plate on T&R 3086TR

Description
Part Number: 3086TR # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3086TR # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2430 Cell-Matte Tin Plate on T&R - 3086TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2430 Cell-Matte Tin Plate on T&R
3086TR
SMT Holder for 2430 Cell-Matte Tin Plate on T&R 3086TR
Part Number: 3086TR # of Cells: 1 Battery Reference: 2430 Cell Size: 24mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 400 / 13" reel Type: Holder

Part Number: 3086TR

  • # of Cells: 1
  • Battery Reference: 2430
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 400 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3086TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3086TR-ND
Battery Holders, Clips, Contacts 36-3086TR-ND
Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 24.5mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Pos, 24Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0440 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Pos, 24Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0440
Battery Contact, Pos, 24Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0440
BATTERY CONTACT, POS, 24MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POS, 24MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3086TR 36-3086TR-ND 25T0440
Product Name SMT Holder for 2430 Cell-Matte Tin Plate on T&R Battery Holders, Clips, Contacts Battery Contact, Pos, 24Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AAA Holder, Solder Lug - 138 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
3 suppliers
1 D Cell Holder, PC - 2226 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
Premium 9 Volt Strap-T Style-8
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
THM Dual Holder for 18650 Cell w/ coil spring - 1135 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers