Keystone Electronics Corp. THM Insulated Retainer for 20mm Cell-Tin Nickel Plate 3025

Description
Part Number: 3025 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Bulk Type: Holder For Unassembled Holder and Insulator, Request Product Design Guide No Ideal for 6 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet
Description
Part Number: 3025 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Bulk Type: Holder For Unassembled Holder and Insulator, Request Product Design Guide No Ideal for 6 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate - 3025 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate
3025
THM Insulated Retainer for 20mm Cell-Tin Nickel Plate 3025
Part Number: 3025 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Packaging: Bulk Type: Holder For Unassembled Holder and Insulator, Request Product Design Guide No Ideal for 6 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)

Part Number: 3025

  • # of Cells: 2
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Bulk
  • Type: Holder
  • For Unassembled Holder and Insulator, Request Product Design Guide No
  • Ideal for 6 Volt Applications
  • 2 Coin Cell batteries can be installed in series
  • Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3025-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3025-ND
Battery Holders, Clips, Contacts 36-3025-ND
Battery Retainer Coin, 20.0mm 2 Cell PC Pin

Battery Retainer Coin, 20.0mm 2 Cell PC Pin

Buy Now Datasheet
Battery Holder, Coin Cell, 20Mm, Th; Battery Sizes Accepted Keystone - 39T8875 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell, 20Mm, Th; Battery Sizes Accepted Keystone
39T8875
Battery Holder, Coin Cell, 20Mm, Th; Battery Sizes Accepted Keystone 39T8875
BATTERY HOLDER, COIN CELL, 20MM, TH; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:

BATTERY HOLDER, COIN CELL, 20MM, TH; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3025 36-3025-ND 39T8875
Product Name THM Insulated Retainer for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Holder, Coin Cell, 20Mm, Th; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Dual Holder for 20700 & 21700 Cell w/ coil spring - 1124 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
Component Clip-1.53
Specs
Type Metal Holder; Component Clips
Material Spring Steel
Cell Capacity Single Cell
View Details
4 suppliers
For 3 C Cell-1Contact Insulated - 1195 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
3 suppliers
Premium 9 Volt Strap-I Style-4
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers