Keystone Electronics Corp. Rivet Mount AA Battery Clip 99

Description
Part Number: 99 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 99 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rivet Mount AA Battery Clip - 99 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Rivet Mount AA Battery Clip
99
Rivet Mount AA Battery Clip 99
Part Number: 99 # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: AA Finish/Plating: Nickel Plate Material: Spring Steel Mounting: Rivet Type: Clip

Part Number: 99

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: AA
  • Finish/Plating: Nickel Plate
  • Material: Spring Steel
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-99-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-99-ND
Battery Holders, Clips, Contacts 36-99-ND
Battery Contact Clip AA 1 Cell Solder Lug

Battery Contact Clip AA 1 Cell Solder Lug

Buy Now Datasheet
Battery Clip, Aa, Panel; Battery Sizes Accepted Keystone - 35F1576 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Aa, Panel; Battery Sizes Accepted Keystone
35F1576
Battery Clip, Aa, Panel; Battery Sizes Accepted Keystone 35F1576
BATTERY CLIP, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:PCB Lug; Body Material:Steel; Contact Material:Brass; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

BATTERY CLIP, AA, PANEL; Battery Sizes Accepted:AA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:PCB Lug; Body Material:Steel; Contact Material:Brass; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 99 36-99-ND 35F1576
Product Name Rivet Mount AA Battery Clip Battery Holders, Clips, Contacts Battery Clip, Aa, Panel; Battery Sizes Accepted Keystone
Type Metal Holder; Component Clips Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (Heavy Duty) Holder for 20mm Cell - 106 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
6 suppliers
3 AA Cell Holder with Snap-on Connectors - 2475 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
3 AA Holder, Solder Lug - 171 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Holder for 2450 Cell on T&R - 1052TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material LCP, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers