Keystone Electronics Corp. SMT Holder for 2016 Cell-Matte Tin Plate 3078

Description
Part Number: 3078 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3078 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2016 Cell-Matte Tin Plate - 3078 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2016 Cell-Matte Tin Plate
3078
SMT Holder for 2016 Cell-Matte Tin Plate 3078
Part Number: 3078 # of Cells: 1 Battery Reference: 2016 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3078

  • # of Cells: 1
  • Battery Reference: 2016
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3078-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3078-ND
Battery Holders, Clips, Contacts 36-3078-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Position, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0431 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0431
Battery Contact, Position, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0431
BATTERY CONTACT, POSITION, 20MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 20MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3078 36-3078-ND 25T0431
Product Name SMT Holder for 2016 Cell-Matte Tin Plate Battery Holders, Clips, Contacts Battery Contact, Position, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-1010TR-ND - DigiKey
Specs
Type Holder (Open)
Cell Capacity Single Cell
Number of Cells 1
View Details
Premium 9 Volt Strap-I Style-6
Specs
Type Plastic Holder
Material Polyethylene
Cell Capacity Single Cell
View Details
3 suppliers
 - 1724915 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Cell Size C; D
View Details
2/3A Battery Holder, PC - 131 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers