Keystone Electronics Corp. SMT Contact-Matte Tin Plate-On T&R 557TR

Description
Part Number: 557TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip Bulk Packaging- Tin-Nickel Plate - Tin-Nickel Plate and Tape and Reel plating-
Request a Quote
Description
Part Number: 557TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip Bulk Packaging- Tin-Nickel Plate - Tin-Nickel Plate and Tape and Reel plating-
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT Contact-Matte Tin Plate-On T&R, part number 557TR, is designed for secure mounting on printed circuit boards using a surface mount technology (SMT) approach. It features a spring steel construction with a matte tin finish, which is suitable for applications requiring lower soldering temperatures, making it ideal for use alongside temperature-sensitive components. The clip is compatible with various battery sizes, including A, AA, CR2, and CR123A, and is designed to retain batteries securely, providing resistance to shock and vibration. The product is available in tape and reel packaging, facilitating automated assembly processes. Additionally, the tin-nickel plating enhances joint strength and is suitable for lead-free, high-temperature soldering applications.

Datasheet Summary
Powered by GS/AI

The SMT Contact-Matte Tin Plate-On T&R, part number 557TR, is designed for secure mounting on printed circuit boards using a surface mount technology (SMT) approach. It features a spring steel construction with a matte tin finish, which is suitable for applications requiring lower soldering temperatures, making it ideal for use alongside temperature-sensitive components. The clip is compatible with various battery sizes, including A, AA, CR2, and CR123A, and is designed to retain batteries securely, providing resistance to shock and vibration. The product is available in tape and reel packaging, facilitating automated assembly processes. Additionally, the tin-nickel plating enhances joint strength and is suitable for lead-free, high-temperature soldering applications.

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Matte Tin Plate-On T&R - 557TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Matte Tin Plate-On T&R
557TR
SMT Contact-Matte Tin Plate-On T&R 557TR
Part Number: 557TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip Bulk Packaging- Tin-Nickel Plate - Tin-Nickel Plate and Tape and Reel plating-

Part Number: 557TR

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 250 / 13" reel
  • Type: Clip
  • Bulk Packaging-
  • Tin-Nickel Plate -
  • Tin-Nickel Plate and Tape and Reel plating-
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-557TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-557TR-ND
Battery Holders, Clips, Contacts 36-557TR-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-557CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-557CT-ND
Battery Holders, Clips, Contacts 36-557CT-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-557DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-557DKR-ND
Battery Holders, Clips, Contacts 36-557DKR-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 557TR 36-557TR-ND
Product Name SMT Contact-Matte Tin Plate-On T&R Battery Holders, Clips, Contacts
Type Metal Holder
Material Spring Steel
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Holder, PC - 2223 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
3 AAA Cell Densi-Pak Battery Holder w/ On/Off Switch - 2484SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
For Lithium-Ion 9 Volt Cells - 1291-66 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
2 AAA Cell Densi-Pak Holder - 2489 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
2 suppliers