Keystone Electronics Corp. THM Holder for 2477 Cell-Tin Nickel Plate 3039

Description
Part Number: 3039 # of Cells: 1 Battery Reference: 2477 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3039 # of Cells: 1 Battery Reference: 2477 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 2477 Cell-Tin Nickel Plate - 3039 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 2477 Cell-Tin Nickel Plate
3039
THM Holder for 2477 Cell-Tin Nickel Plate 3039
Part Number: 3039 # of Cells: 1 Battery Reference: 2477 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3039

  • # of Cells: 1
  • Battery Reference: 2477
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3039-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3039-ND
Battery Holders, Clips, Contacts 36-3039-ND
Battery Retainer Coin, 24.5mm 1 Cell PC Pin

Battery Retainer Coin, 24.5mm 1 Cell PC Pin

Buy Now Datasheet
Battery Holder, Coin Cell , 24Mm, Th; Battery Sizes Accepted Keystone - 06W4576 - Newark, An Avnet Company
Chicago, IL, United States
Battery Holder, Coin Cell , 24Mm, Th; Battery Sizes Accepted Keystone
06W4576
Battery Holder, Coin Cell , 24Mm, Th; Battery Sizes Accepted Keystone 06W4576
BATTERY HOLDER, COIN CELL , 24MM, TH; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

BATTERY HOLDER, COIN CELL , 24MM, TH; Battery Sizes Accepted:Coin Cell - 24mm; No. of Batteries:1; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3039 36-3039-ND 06W4576
Product Name THM Holder for 2477 Cell-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Holder, Coin Cell , 24Mm, Th; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-269-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
SMT Holder for 23mm Cell-Tin Nickel Plate on T&R - 3004TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
2 D Cell Holder, Solder Lug - 176 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details
5 suppliers
THM Holder for 16mm Cell-Tin Nickel Plate - 3013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers