Keystone Electronics Corp. SMT Contact-Matte Tin Plate-On T&R 556TR

Description
Part Number: 556TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip
Request a Quote Datasheet
Description
Part Number: 556TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Matte Tin Plate-On T&R - 556TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Matte Tin Plate-On T&R
556TR
SMT Contact-Matte Tin Plate-On T&R 556TR
Part Number: 556TR # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 250 / 13" reel Type: Clip

Part Number: 556TR

  • # of Cells: 1
  • Cell Size: AAA, N, A23
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 250 / 13" reel
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-556TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-556TR-ND
Battery Holders, Clips, Contacts 36-556TR-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-556CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-556CT-ND
Battery Holders, Clips, Contacts 36-556CT-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-556DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-556DKR-ND
Battery Holders, Clips, Contacts 36-556DKR-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0483 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0483
Battery Contact, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0483
BATTERY CONTACT, AAA/N CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AAA, N; No. of Batteries:-; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

BATTERY CONTACT, AAA/N CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AAA, N; No. of Batteries:-; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated ContactsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 556TR 36-556TR-ND 25T0483
Product Name SMT Contact-Matte Tin Plate-On T&R Battery Holders, Clips, Contacts Battery Contact, Aaa/n Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Metal Holder
Material Spring Steel
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Compact Multi-Purpose Coin Cell Power Pack - 1086 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-2982-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
2 AA Cell Densi-Pak Battery Holder w/ ON/Off Switch - 2490SW - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
Polarized SMT Holder for AA Battery w/ coil spring - 1090 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers