Keystone Electronics Corp. SMT Holder for 20mm Cell-Matte Tin Plate 3082

Description
Part Number: 3082 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 3082 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SMT Holder for 20mm Cell-Matte Tin Plate, part number 3082, is designed for surface mount technology applications and is compatible with reflow soldering processes. It features solder tails positioned outside the retainer, allowing for easy visual inspection of solder joints. The holder is suitable for use with various vacuum and mechanical pick & place assembly systems. Constructed from phosphor bronze with a matte tin finish, this holder is ideal for applications involving temperature-sensitive components due to its lower soldering temperatures. The design allows for PCB pads to serve as negative contacts, and the dual spring contact ensures reliable battery connection. The holder accommodates 20mm coin cells, specifically types 2020, 2025, and 2032, and is available on tape and reel for efficient handling and assembly.

Datasheet Summary
Powered by GS/AI

The SMT Holder for 20mm Cell-Matte Tin Plate, part number 3082, is designed for surface mount technology applications and is compatible with reflow soldering processes. It features solder tails positioned outside the retainer, allowing for easy visual inspection of solder joints. The holder is suitable for use with various vacuum and mechanical pick & place assembly systems. Constructed from phosphor bronze with a matte tin finish, this holder is ideal for applications involving temperature-sensitive components due to its lower soldering temperatures. The design allows for PCB pads to serve as negative contacts, and the dual spring contact ensures reliable battery connection. The holder accommodates 20mm coin cells, specifically types 2020, 2025, and 2032, and is available on tape and reel for efficient handling and assembly.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 20mm Cell-Matte Tin Plate - 3082 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 20mm Cell-Matte Tin Plate
3082
SMT Holder for 20mm Cell-Matte Tin Plate 3082
Part Number: 3082 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3082

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3082-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3082-ND
Battery Holders, Clips, Contacts 36-3082-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Position, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0435 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0435
Battery Contact, Position, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0435
BATTERY CONTACT, POSITION, 20MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 20MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3082 36-3082-ND 25T0435
Product Name SMT Holder for 20mm Cell-Matte Tin Plate Battery Holders, Clips, Contacts Battery Contact, Position, 20Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 6.8mm Cell-Tin Nickel Plated - 2998 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
20mm - 21mm Battery Clip, SMT, T&R - 246TR - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
Battery Holders, Clips, Contacts - 36-1088-1-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell
Number of Cells 1
View Details
3 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers