Keystone Electronics Corp. 16mm Cell Holder -.330" Height 502-3

Description
Part Number: 502-3 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder 2 Coin Cell batteries can be installed in series : 1612 & 1620,
Request a Quote
Description
Part Number: 502-3 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder 2 Coin Cell batteries can be installed in series : 1612 & 1620,
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 502-3 is a 16mm coin cell holder designed for single-cell applications with battery references BR1625 and CR1632. It features a glass-filled LCP base, rated UL 94V-0, with a positive contact of spring steel coated in tin-nickel and a negative contact of steel with a 0.035 inch diameter, also tin-nickel plated. The holder has a height of 0.330 inch (8.4 mm) and is configured for through-hole mounting. Contact pins are phosphor bronze with a flash gold plate, and the mounting detail includes three solder tails. The operating temperature range is from -60°F to +293°F (-51°C to +145°C).

Datasheet Summary
Powered by GS/AI

The 502-3 is a 16mm coin cell holder designed for single-cell applications with battery references BR1625 and CR1632. It features a glass-filled LCP base, rated UL 94V-0, with a positive contact of spring steel coated in tin-nickel and a negative contact of steel with a 0.035 inch diameter, also tin-nickel plated. The holder has a height of 0.330 inch (8.4 mm) and is configured for through-hole mounting. Contact pins are phosphor bronze with a flash gold plate, and the mounting detail includes three solder tails. The operating temperature range is from -60°F to +293°F (-51°C to +145°C).

Suppliers

Company
Product
Description
Supplier Links
16mm Cell Holder -.330
New Hyde Park, NY, USA
16mm Cell Holder -.330" Height
502-3
16mm Cell Holder -.330" Height 502-3
Part Number: 502-3 # of Cells: 1 Battery Reference: 1625,1632 Cell Size: 16mm Coin Cell Material: PBT, UL 94V-0 Mounting: THM Type: Holder 2 Coin Cell batteries can be installed in series : 1612 & 1620,

Part Number: 502-3

  • # of Cells: 1
  • Battery Reference: 1625,1632
  • Cell Size: 16mm Coin Cell
  • Material: PBT, UL 94V-0
  • Mounting: THM
  • Type: Holder
  • 2 Coin Cell batteries can be installed in series : 1612 & 1620,
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-502-3-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-502-3-ND
Battery Holders, Clips, Contacts 36-502-3-ND
Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 16.0mm 1 Cell PC Pin

Buy Now Datasheet
Battery Products - Battery Holders, Clips, Contacts - 502-3 - Win Source Electronics
Laguna Hills, CA, United States
Battery Products - Battery Holders, Clips, Contacts
502-3
Battery Products - Battery Holders, Clips, Contacts 502-3
Win Source Part Number: 1365975-502-3 Category: Battery Products - Battery Holders, Clips, Contacts Temperature Range - Operating: -50°C ~ 145°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Keystone Electronics Package: Bulk Product Status: Active Mounting Type: PCB, Through Hole HTSUS: 8536.69.4040 REACH Status: REACH Unaffected ECCN: EAR99 Style: Holder (Open) Termination Style: PC Pin Number of Cells: 1 Height Above Board: 0.212" (5.38mm) Battery Type, Function: Coin Cell, Holder Battery Cell Size: Coin, 16.0mm Battery Series: 1612, 1616, 1620, 1632

Win Source Part Number: 1365975-502-3
Category: Battery Products - Battery Holders, Clips, Contacts
Temperature Range - Operating: -50°C ~ 145°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Keystone Electronics
Package: Bulk
Product Status: Active
Mounting Type: PCB, Through Hole
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Style: Holder (Open)
Termination Style: PC Pin
Number of Cells: 1
Height Above Board: 0.212" (5.38mm)
Battery Type, Function: Coin Cell, Holder
Battery Cell Size: Coin, 16.0mm
Battery Series: 1612, 1616, 1620, 1632

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Win Source Electronics
Product Category Battery Holders Battery Holders Battery Holders
Product Number 502-3 36-502-3-ND 502-3
Product Name 16mm Cell Holder -.330" Height Battery Holders, Clips, Contacts Battery Products - Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material PBT, UL 94V-0
Cell Capacity Single Cell Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
4 AA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
THM (Vertical/Slimline) Holder for 20mm Cell - 1065 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-108-2-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting PC / Socket Mount
View Details