Keystone Electronics Corp. SMT Contact-Matte Tin Plate 556

Description
Part Number: 556 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet
Description
Part Number: 556 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Matte Tin Plate - 556 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Matte Tin Plate
556
SMT Contact-Matte Tin Plate 556
Part Number: 556 # of Cells: 1 Cell Size: AAA, N, A23 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip

Part Number: 556

  • # of Cells: 1
  • Cell Size: AAA, N, A23
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-556-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-556-ND
Battery Holders, Clips, Contacts 36-556-ND
Battery Multiple Cell SMD (SMT) Tab

Battery Multiple Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Aaa/n Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0482 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Aaa/n Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0482
Battery Contact, Aaa/n Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0482
BATTERY CONTACT, AAA/N CELL, SURFACE MT; Battery Sizes Accepted:AAA, N; No. of Batteries:-; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

BATTERY CONTACT, AAA/N CELL, SURFACE MT; Battery Sizes Accepted:AAA, N; No. of Batteries:-; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 556 36-556-ND 25T0482
Product Name SMT Contact-Matte Tin Plate Battery Holders, Clips, Contacts Battery Contact, Aaa/n Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Metal Holder
Material Spring Steel
Cell Capacity Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT (Auto-In) Holder for 12mm Cell-on T&R - 1072TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PA9T
Cell Capacity Single Cell
View Details
2 suppliers
Aluminum Battery Holder, NEDA 215 - 177 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) on T&R - 1081TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Insulated Retainer for 20mm Cell-Tin Nickel Plate- T&R - 3020TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Multiple Cell
View Details
2 suppliers