Keystone Electronics Corp. SMT Holder for 9-10mm Cells-Tin Nickel Plated 3030

Description
Part Number: 3030 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3030 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 9-10mm Cells-Tin Nickel Plated - 3030 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 9-10mm Cells-Tin Nickel Plated
3030
SMT Holder for 9-10mm Cells-Tin Nickel Plated 3030
Part Number: 3030 # of Cells: 1 Battery Reference: CR927, 1025 Cell Size: 10mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3030

  • # of Cells: 1
  • Battery Reference: CR927, 1025
  • Cell Size: 10mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3030-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3030-ND
Battery Holders, Clips, Contacts 36-3030-ND
Battery Retainer Coin, 10.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 10.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3030 36-3030-ND
Product Name SMT Holder for 9-10mm Cells-Tin Nickel Plated Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

1 N or 12V Cell Holder, PC - 2470 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
5 suppliers
1 AA Cell Holder, PC - 2460 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
4 suppliers
9 Volt Battery Holder- PC Terminals - 1294 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon 6/6 V-2
Cell Capacity Single Cell
View Details
5 suppliers
For 2 AA Cell-1Contact Insulated - 1189 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers