Keystone Electronics Corp. SMT Holder for 20mm Cell-Matte Tin Plate 3044

Description
Part Number: 3044 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Description
Part Number: 3044 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer designed for 20mm coin cells including DL2020, CR2025, and CR2032, with matte tin plating for lower soldering temperatures. Features dual spring contacts for reliable battery connection, solder tails outside the retainer for visual inspection, and compatibility with ANSI/EIA-481 conductive carrier tape. Mounts on PCB with negative contacts used as pads, and supports vacuum and mechanical pick-and-place assembly. Package is supplied on 44mm wide tape with 24mm pitch in 1000/reel quantities. Constructed from .010 inch phosphor bronze.

Datasheet Summary
Powered by GS/AI

Surface mount coin cell retainer designed for 20mm coin cells including DL2020, CR2025, and CR2032, with matte tin plating for lower soldering temperatures. Features dual spring contacts for reliable battery connection, solder tails outside the retainer for visual inspection, and compatibility with ANSI/EIA-481 conductive carrier tape. Mounts on PCB with negative contacts used as pads, and supports vacuum and mechanical pick-and-place assembly. Package is supplied on 44mm wide tape with 24mm pitch in 1000/reel quantities. Constructed from .010 inch phosphor bronze.

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 20mm Cell-Matte Tin Plate - 3044 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 20mm Cell-Matte Tin Plate
3044
SMT Holder for 20mm Cell-Matte Tin Plate 3044
Part Number: 3044 # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3044

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3044-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3044-ND
Battery Holders, Clips, Contacts 36-3044-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Coin Cell Battery Holders COIN CELL RETAINER - 443-3044 - Utmel Electronic Limited
Hong Kong, China
Coin Cell Battery Holders COIN CELL RETAINER
443-3044
Coin Cell Battery Holders COIN CELL RETAINER 443-3044
Coin Cell Battery Holders COIN CELL RETAINER

Coin Cell Battery Holders COIN CELL RETAINER

Supplier's Site

Technical Specifications

  Keystone Electronics Corp. DigiKey Utmel Electronic Limited
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3044 36-3044-ND 443-3044
Product Name SMT Holder for 20mm Cell-Matte Tin Plate Battery Holders, Clips, Contacts Coin Cell Battery Holders COIN CELL RETAINER
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 AA Cell Densi-Pak Battery Holder - 2490 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
5 suppliers
SMT Holder for 16mm Cell-Tin Nickel Plate ON T&R - 3012TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-207-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Surface Mount
Cell Size C
View Details
 - 1725980 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Mounting Snap Terminals
View Details
2 suppliers