Keystone Electronics Corp. SMT Holder for 2412 Cell-Tin Nickel Plate 3032

Description
Part Number: 3032 # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3032 # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2412 Cell-Tin Nickel Plate - 3032 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2412 Cell-Tin Nickel Plate
3032
SMT Holder for 2412 Cell-Tin Nickel Plate 3032
Part Number: 3032 # of Cells: 1 Battery Reference: 2412 Cell Size: 24mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3032

  • # of Cells: 1
  • Battery Reference: 2412
  • Cell Size: 24mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3032-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3032-ND
Battery Holders, Clips, Contacts 36-3032-ND
Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Battery Retainer Coin, 23.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3032 36-3032-ND
Product Name SMT Holder for 2412 Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2982-ND - DigiKey
Specs
Mounting Surface Mount
View Details
2 suppliers
THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
3 AAA Cell Holder, PC - 2479 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-2981TR-ND - DigiKey
Specs
Mounting Surface Mount
View Details