Keystone Electronics Corp. SMT Contact-Tin Nickel Plate 50

Description
Part Number: 50 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet
Description
Part Number: 50 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate - 50 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate
50
SMT Contact-Tin Nickel Plate 50
Part Number: 50 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Type: Clip

Part Number: 50

  • # of Cells: 1
  • Cell Size: AAAA, A27
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-50K-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-50K-ND
Battery Holders, Clips, Contacts 36-50K-ND
Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Clip, Aaaa, Smd; Battery Sizes Accepted Keystone - 99H7474 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Aaaa, Smd; Battery Sizes Accepted Keystone
99H7474
Battery Clip, Aaaa, Smd; Battery Sizes Accepted Keystone 99H7474
BATTERY CLIP, AAAA, SMD; Battery Sizes Accepted:AAAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated Contacts; For Use With:AAAA Batteries RoHS Compliant: Yes

BATTERY CLIP, AAAA, SMD; Battery Sizes Accepted:AAAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; Contact Material:Steel; Contact Plating:Tin Plated Contacts; For Use With:AAAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 50 36-50K-ND 99H7474
Product Name SMT Contact-Tin Nickel Plate Battery Holders, Clips, Contacts Battery Clip, Aaaa, Smd; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 AA Cell Holder, PC - 2464 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Gold Flash Plate) - 1081 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
SMT Holder for AA Battery - 1024 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
4 suppliers
THM Holder for 18350 Cell w/ coil spring - 1111 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Number of Cells 0
View Details
2 suppliers