Keystone Electronics Corp. SMT Holder for 12mm Cell-Matte Tin Plated on T&R 3080TR

Description
Part Number: 3080TR # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3080TR # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 12mm Cell-Matte Tin Plated on T&R - 3080TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 12mm Cell-Matte Tin Plated on T&R
3080TR
SMT Holder for 12mm Cell-Matte Tin Plated on T&R 3080TR
Part Number: 3080TR # of Cells: 1 Battery Reference: 1216, 1220, 1225 Cell Size: 12mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 1,000 / 13" reel Type: Holder

Part Number: 3080TR

  • # of Cells: 1
  • Battery Reference: 1216, 1220, 1225
  • Cell Size: 12mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 1,000 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3080TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3080TR-ND
Battery Holders, Clips, Contacts 36-3080TR-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3080CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3080CT-ND
Battery Holders, Clips, Contacts 36-3080CT-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3080DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3080DKR-ND
Battery Holders, Clips, Contacts 36-3080DKR-ND
Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 12.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Position, 12Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0434 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 12Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0434
Battery Contact, Position, 12Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0434
BATTERY CONTACT, POSITION, 12MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 12MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 12mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3080TR 36-3080TR-ND 25T0434
Product Name SMT Holder for 12mm Cell-Matte Tin Plated on T&R Battery Holders, Clips, Contacts Battery Contact, Position, 12Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-2991CT-ND - DigiKey
Specs
Mounting Surface Mount
View Details
1/2AA or CR2 Cell Holder, PC - 2485 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 1 AA Cell - 2229 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers