Keystone Electronics Corp. SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R 3070TR

Description
Part Number: 3070TR # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet
Description
Part Number: 3070TR # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R - 3070TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R
3070TR
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R 3070TR
Part Number: 3070TR # of Cells: 2 Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder Ideal for 6 Volt or 3 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)

Part Number: 3070TR

  • # of Cells: 2
  • Battery Reference: (2) 2012, (2) 2016, (1) 2020, (1) 2025
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • Type: Holder
  • Ideal for 6 Volt or 3 Volt Applications
  • 2 Coin Cell batteries can be installed in series
  • Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3070TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3070TR-ND
Battery Holders, Clips, Contacts 36-3070TR-ND
Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1, 2 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone - 25T0428 - Newark, An Avnet Company
Chicago, IL, United States
Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
25T0428
Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone 25T0428
BATTERY INSUL RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze; MSL:MSL 2 - 1 year RoHS Compliant: Yes

BATTERY INSUL RETAINER, 20MM CELLS, SURFACE MT; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze; MSL:MSL 2 - 1 year RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3070TR 36-3070TR-ND 25T0428
Product Name SMT Insulated Retainer for 20mm Cell-Matte Tin Plate- T&R Battery Holders, Clips, Contacts Battery Insul Retainer, 20Mm Cells, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Single Cell; Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

3 AAA Cell Densi-Pak Battery Holder with PC Connector - 2484CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material ABS
Cell Capacity Multiple Cell
View Details
3 suppliers
X Syle Dual 9 Volt Battery Strap-wired in Parallel - 227 - Keystone Electronics Corp.
Specs
Material Fibre
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers
THM (Heavy Duty/Dual) Holder for 23mm Cell - 1027 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers