Keystone Electronics Corp. Battery Clip, D Cell, Aluminum 94

Description
Part Number: 94 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet
Description
Part Number: 94 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: Rivet Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Clip, D Cell, Aluminum - 94 - Keystone Electronics Corp.
New Hyde Park, NY, USA
Battery Clip, D Cell, Aluminum
94
Battery Clip, D Cell, Aluminum 94
Part Number: 94 # of Cells: 1 Cell Size: D Material: Aluminum Mounting: Rivet Type: Clip

Part Number: 94

  • # of Cells: 1
  • Cell Size: D
  • Material: Aluminum
  • Mounting: Rivet
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-94-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-94-ND
Battery Holders, Clips, Contacts 36-94-ND
Battery Holder Clip (No Contacts) D 1 Cell

Battery Holder Clip (No Contacts) D 1 Cell

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 94 36-94-ND
Product Name Battery Clip, D Cell, Aluminum Battery Holders, Clips, Contacts
Type Metal Holder; Component Clips Holder Clip (No Contacts)
Material Aluminum
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM (3 or 6 Volt) Holder for (1) 2450 or (2) 2430 Cells - 1025 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell
View Details
5 suppliers
For 2 D Cell - 2233 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
THM Holder for 30mm Coin Cell - 301 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
 - 1724915 - RS Components, Ltd.
Keystone Electronics Corp.
Specs
Type Contact
Cell Capacity Single Cell
Cell Size C; D
View Details