Keystone Electronics Corp. SMT Contact-Tin Nickel Plate-on T&R 50TR

Description
Part Number: 50TR # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Clip
Request a Quote Datasheet
Description
Part Number: 50TR # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Tin Nickel Plate-on T&R - 50TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Tin Nickel Plate-on T&R
50TR
SMT Contact-Tin Nickel Plate-on T&R 50TR
Part Number: 50TR # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Tin-Nickel Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Clip

Part Number: 50TR

  • # of Cells: 1
  • Cell Size: AAAA, A27
  • Finish/Plating: Tin-Nickel
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-50TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-50TR-ND
Battery Holders, Clips, Contacts 36-50TR-ND
Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-50CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-50CT-ND
Battery Holders, Clips, Contacts 36-50CT-ND
Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-50DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-50DKR-ND
Battery Holders, Clips, Contacts 36-50DKR-ND
Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 50TR 36-50TR-ND
Product Name SMT Contact-Tin Nickel Plate-on T&R Battery Holders, Clips, Contacts
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Holder for Dual AA Batteries - 1013 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers
1/2AA or CR2 Cell Holder, PC - 2485 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
THM Holder for 2/3A Battery - 1019 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
3 AA Cell Holder with PC connector - 2465CN - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers