Keystone Electronics Corp. SMT Holder for 2354 Cell-Matte Tin Plate 3090

Description
Part Number: 3090 # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3090 # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 2354 Cell-Matte Tin Plate - 3090 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 2354 Cell-Matte Tin Plate
3090
SMT Holder for 2354 Cell-Matte Tin Plate 3090
Part Number: 3090 # of Cells: 1 Battery Reference: 2354 Cell Size: 23mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3090

  • # of Cells: 1
  • Battery Reference: 2354
  • Cell Size: 23mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3090-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3090-ND
Battery Holders, Clips, Contacts 36-3090-ND
Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 23.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Position, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0443 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0443
Battery Contact, Position, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0443
BATTERY CONTACT, POSITION, 23MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 23MM CELL, SURFACE MT; Battery Sizes Accepted:Coin Cell - 23mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; Contact Material:Phosphor Bronze RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3090 36-3090-ND 25T0443
Product Name SMT Holder for 2354 Cell-Matte Tin Plate Battery Holders, Clips, Contacts Battery Contact, Position, 23Mm Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
1 AAA Cell Holder, PC with Ribbon - 2466RB - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1064 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
For 9 Volt low profile Cells - 1290 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
5 suppliers