Keystone Electronics Corp. SMT Insulated Retainer for 20mm Cell-Matte Tin Plate 3074

Description
Part Number: 3074 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3074 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate - 3074 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate
3074
SMT Insulated Retainer for 20mm Cell-Matte Tin Plate 3074
Part Number: 3074 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3074

  • # of Cells: 2
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3074-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3074-ND
Battery Holders, Clips, Contacts 36-3074-ND
Battery Holder (Open) Coin, 20.0mm 2 Cell SMD (SMT) Tab

Battery Holder (Open) Coin, 20.0mm 2 Cell SMD (SMT) Tab

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3074 36-3074-ND
Product Name SMT Insulated Retainer for 20mm Cell-Matte Tin Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-270-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
THM (Heavy Duty/Dual) Holder for 23mm Cell - 1027 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers
Battery Holders, Clips, Contacts - 36-294-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Solid (Positive)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
SMT Locking Coin Cell Holder for CR2032 - 2898 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Coin Cell Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
3 suppliers