Keystone Electronics Corp. THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3025-2

Description
Part Number: 3025-2 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Supplied unassembled Ideal for 6 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet
Description
Part Number: 3025-2 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Supplied unassembled Ideal for 6 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate - 3025-2 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate
3025-2
THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate 3025-2
Part Number: 3025-2 # of Cells: 2 Battery Reference: 2032 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: SMT Type: Holder Supplied unassembled Ideal for 6 Volt Applications 2 Coin Cell batteries can be installed in series Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)

Part Number: 3025-2

  • # of Cells: 2
  • Battery Reference: 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
  • Supplied unassembled
  • Ideal for 6 Volt Applications
  • 2 Coin Cell batteries can be installed in series
  • Plastic Insulator prevents shorting of battery within holder (when battery is installed properly)
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3025-2-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3025-2-ND
Battery Holders, Clips, Contacts 36-3025-2-ND
Battery Retainer Coin, 20.0mm 2 Cell PC Pin

Battery Retainer Coin, 20.0mm 2 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3025-2 36-3025-2-ND
Product Name THM Insulated Retainer Components for 20mm Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Multiple Cell Multiple Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 11.6mm Cell-Tin Nickel Plated - 2996 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 20mm Cell (Tin-Nickel Plate) - 1062 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Holder for Dual 18350 Batteries - 1097 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Molded 9 Volt I Style Strap-4
Specs
Type Plastic Holder
Material ABS
Cell Capacity Single Cell
View Details
2 suppliers