Keystone Electronics Corp. For 9 Volt Cells-With Polarity washer 303-P

Description
Part Number: 303-P # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: THM Type: Holder Positive termnal has a polarizing washer
Request a Quote Datasheet
Description
Part Number: 303-P # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: THM Type: Holder Positive termnal has a polarizing washer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
For 9 Volt Cells-With Polarity washer - 303-P - Keystone Electronics Corp.
New Hyde Park, NY, USA
For 9 Volt Cells-With Polarity washer
303-P
For 9 Volt Cells-With Polarity washer 303-P
Part Number: 303-P # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: 9 Volt Material: Aluminum Mounting: THM Type: Holder Positive termnal has a polarizing washer

Part Number: 303-P

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: 9 Volt
  • Material: Aluminum
  • Mounting: THM
  • Type: Holder
  • Positive termnal has a polarizing washer
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-303-P-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-303-P-ND
Battery Holders, Clips, Contacts 36-303-P-ND
Battery Holder (Open) 9V 1 Cell PC Pin

Battery Holder (Open) 9V 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 303-P 36-303-P-ND
Product Name For 9 Volt Cells-With Polarity washer Battery Holders, Clips, Contacts
Type Metal Holder Holder (Open)
Material Aluminum
Cell Capacity Single Cell Single Cell
Number of Cells 1 1
Unlock Full Specs
to access all available technical data

Similar Products

Dual 2/3A Battery Holder w/ solder lugs - 1120 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers
Battery Holders, Clips, Contacts - 36-112CT-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
Battery Holders, Clips, Contacts - 36-2983TR-ND - DigiKey
Specs
Type Contact Spring (Leaf)
Mounting Surface Mount
View Details
2 suppliers
Aluminum Battery Holder, NEDA 208 - 167 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Multiple Cell
View Details