Keystone Electronics Corp. SMT Contact-Matte Tin Plate 550

Description
Part Number: 550 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet
Description
Part Number: 550 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Matte Tin Plate - 550 - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Matte Tin Plate
550
SMT Contact-Matte Tin Plate 550
Part Number: 550 # of Cells: 1 Cell Size: AAAA, A27 Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Type: Clip

Part Number: 550

  • # of Cells: 1
  • Cell Size: AAAA, A27
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-550-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-550-ND
Battery Holders, Clips, Contacts 36-550-ND
Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Battery Contact Clip AAAA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Clip, Aaaa Cell, Surface Mt; Battery Sizes Accepted Keystone - 25T0476 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, Aaaa Cell, Surface Mt; Battery Sizes Accepted Keystone
25T0476
Battery Clip, Aaaa Cell, Surface Mt; Battery Sizes Accepted Keystone 25T0476
BATTERY CLIP, AAAA CELL, SURFACE MT; Battery Sizes Accepted:AAAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:AAAA Batteries RoHS Compliant: Yes

BATTERY CLIP, AAAA CELL, SURFACE MT; Battery Sizes Accepted:AAAA; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:AAAA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 550 36-550-ND 25T0476
Product Name SMT Contact-Matte Tin Plate Battery Holders, Clips, Contacts Battery Clip, Aaaa Cell, Surface Mt; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

THM Polarized Holder for 18650 Battery - 1043P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
4 suppliers
For 4 AA Cell-1Contact Insulated - 1194 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
4 AA Cell Holder with Snap-on connectors - 2476 - Keystone Electronics Corp.
Specs
Type Plastic Holder; Battery Snaps
Material Polypropylene
Cell Capacity Multiple Cell
View Details
4 suppliers
SMT Dual Holder for 20700 & 21700 Cell w/ coil spring - 1124 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
3 suppliers