Keystone Electronics Corp. SMT Holder for 20mm Cell-Matte Tin Plate on T&R 3082TR

Description
Part Number: 3082TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder
Request a Quote Datasheet
Description
Part Number: 3082TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 20mm Cell-Matte Tin Plate on T&R - 3082TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 20mm Cell-Matte Tin Plate on T&R
3082TR
SMT Holder for 20mm Cell-Matte Tin Plate on T&R 3082TR
Part Number: 3082TR # of Cells: 1 Battery Reference: 2020, 2025, 2032 Cell Size: 20mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Packaging: Tape and Reel - 500 / 13" reel Type: Holder

Part Number: 3082TR

  • # of Cells: 1
  • Battery Reference: 2020, 2025, 2032
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Packaging: Tape and Reel - 500 / 13" reel
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3082TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3082TR-ND
Battery Holders, Clips, Contacts 36-3082TR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3082CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3082CT-ND
Battery Holders, Clips, Contacts 36-3082CT-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3082DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3082DKR-ND
Battery Holders, Clips, Contacts 36-3082DKR-ND
Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 20.0mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Position, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0436 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Position, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0436
Battery Contact, Position, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0436
BATTERY CONTACT, POSITION, 20MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD RoHS Compliant: Yes

BATTERY CONTACT, POSITION, 20MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 20mm; No. of Batteries:2; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3082TR 36-3082TR-ND 25T0436
Product Name SMT Holder for 20mm Cell-Matte Tin Plate on T&R Battery Holders, Clips, Contacts Battery Contact, Position, 20Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-122DKR-ND - DigiKey
Specs
Type Contact Solid (Positive)
Cell Capacity Single Cell; Multiple Cell
Number of Cells 1
View Details
2 suppliers
4 AAA Cell Holder with 6
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
3 suppliers
Polarized THM Holder for 18350 Battery - 1095P - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
1 N or 12V Cell Holder, PC - 2470 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Single Cell
View Details
5 suppliers