Keystone Electronics Corp. THM Holder for 2012 Cell-Tin Nickel Plate 3029

Description
Part Number: 3029 # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3029 # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 2012 Cell-Tin Nickel Plate - 3029 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 2012 Cell-Tin Nickel Plate
3029
THM Holder for 2012 Cell-Tin Nickel Plate 3029
Part Number: 3029 # of Cells: 1 Battery Reference: 2012 Cell Size: 20mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3029

  • # of Cells: 1
  • Battery Reference: 2012
  • Cell Size: 20mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3029-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3029-ND
Battery Holders, Clips, Contacts 36-3029-ND
Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Battery Retainer Coin, 20.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3029 36-3029-ND
Product Name THM Holder for 2012 Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for 2430 Cell-Tin Nickel Plate on T&R - 3006TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Phosphor Bronze
Cell Capacity Single Cell
View Details
2 suppliers
Polarized SMT Holder for AA Battery w/ coil spring - 1088 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
SMT (Heavy Duty) Holder for 23mm Cell - Long Pad (Gold Flash Plate) on T&R - 1083TR - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
20mm - 21mm Dia. Battery Clip, SMT - 246 - Keystone Electronics Corp.
Specs
Type Metal Holder; Component Clips
Material Steel
Mounting Surface Mount
View Details
2 suppliers