Keystone Electronics Corp. SMT Holder for 6.8mm Cell-Matte Tin Plated on T&R 3098TR

Description
Part Number: 3098TR # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet
Description
Part Number: 3098TR # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Holder for 6.8mm Cell-Matte Tin Plated on T&R - 3098TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Holder for 6.8mm Cell-Matte Tin Plated on T&R
3098TR
SMT Holder for 6.8mm Cell-Matte Tin Plated on T&R 3098TR
Part Number: 3098TR # of Cells: 1 Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT Cell Size: 6.8mm Coin Cell Finish/Plating: Matte Tin Material: Phosphor Bronze Mounting: SMT Type: Holder

Part Number: 3098TR

  • # of Cells: 1
  • Battery Reference: MC621, V364, SC621, DR13H, D377, V13AT
  • Cell Size: 6.8mm Coin Cell
  • Finish/Plating: Matte Tin
  • Material: Phosphor Bronze
  • Mounting: SMT
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3098TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3098TR-ND
Battery Holders, Clips, Contacts 36-3098TR-ND
Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3098CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3098CT-ND
Battery Holders, Clips, Contacts 36-3098CT-ND
Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3098DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3098DKR-ND
Battery Holders, Clips, Contacts 36-3098DKR-ND
Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Battery Retainer Coin, 6.8mm 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Contact, Pos, 6.8Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0451 - Newark, An Avnet Company
Chicago, IL, United States
Battery Contact, Pos, 6.8Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0451
Battery Contact, Pos, 6.8Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0451
BATTERY CONTACT, POS, 6.8MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; For Use With:Coin Cell - 6.8mm RoHS Compliant: Yes

BATTERY CONTACT, POS, 6.8MM CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:Coin Cell - 6.8mm; No. of Batteries:1; Product Range:-; Accessory Type:Coin Cell Retainer Contact; Battery Terminals:SMD; For Use With:Coin Cell - 6.8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 3098TR 36-3098TR-ND 25T0451
Product Name SMT Holder for 6.8mm Cell-Matte Tin Plated on T&R Battery Holders, Clips, Contacts Battery Contact, Pos, 6.8Mm Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Plastic Holder Coin Cell Holder; Retainer
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-269-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Battery Snaps
Voltage 9 volts
Cell Size 9V
View Details
For 1 D Cell - 2232 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Single Cell
View Details
4 suppliers
SMT Holder for 1/2AA Battery - 1016 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
3 suppliers
Dual THM Holder for 2/3A Battery - 1099 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Multiple Cell
View Details
2 suppliers