Keystone Electronics Corp. Battery Holders, Clips, Contacts 5251

Description
Battery Contact Spring (Coil) D Cell Solder Lug
Request a Quote Datasheet
Description
Battery Contact Spring (Coil) D Cell Solder Lug
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-5251-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5251-ND
Battery Holders, Clips, Contacts 36-5251-ND
Battery Contact Spring (Coil) D Cell Solder Lug

Battery Contact Spring (Coil) D Cell Solder Lug

Buy Now Datasheet
Negative Battery Contact, D Cell; Battery Sizes Accepted Keystone - 25T0468 - Newark, An Avnet Company
Chicago, IL, United States
Negative Battery Contact, D Cell; Battery Sizes Accepted Keystone
25T0468
Negative Battery Contact, D Cell; Battery Sizes Accepted Keystone 25T0468
NEGATIVE BATTERY CONTACT, D CELL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

NEGATIVE BATTERY CONTACT, D CELL; Battery Sizes Accepted:D; No. of Batteries:1; Product Range:-; Accessory Type:Spring Contact; Battery Terminals:Solder Tab; Contact Material:Steel; Contact Plating:Nickel Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 36-5251-ND 25T0468
Product Name Battery Holders, Clips, Contacts Negative Battery Contact, D Cell; Battery Sizes Accepted Keystone
Type Contact Spring (Coil)
Unlock Full Specs
to access all available technical data

Similar Products

Battery Holders, Clips, Contacts - 36-267-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Coil)
Cell Capacity Single Cell
Number of Cells 1
View Details
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 594432 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details