Keystone Electronics Corp. Battery Holders, Clips, Contacts 5205

Description
Battery Contact Spring (Leaf) Multiple Cell
Request a Quote Datasheet
Description
Battery Contact Spring (Leaf) Multiple Cell
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Holders, Clips, Contacts - 36-5205-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-5205-ND
Battery Holders, Clips, Contacts 36-5205-ND
Battery Contact Spring (Leaf) Multiple Cell

Battery Contact Spring (Leaf) Multiple Cell

Buy Now Datasheet
Battery Clip, A/aa/2/3A Cell, Snap On; Battery Sizes Accepted Keystone - 25T0456 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, A/aa/2/3A Cell, Snap On; Battery Sizes Accepted Keystone
25T0456
Battery Clip, A/aa/2/3A Cell, Snap On; Battery Sizes Accepted Keystone 25T0456
BATTERY CLIP, A/AA/2/3A CELL, SNAP ON; Battery Sizes Accepted:AA, A, CR2, PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Snap Contact; Contact Material:Steel RoHS Compliant: Yes

BATTERY CLIP, A/AA/2/3A CELL, SNAP ON; Battery Sizes Accepted:AA, A, CR2, PP3 (9V); No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:Snap Contact; Contact Material:Steel RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders
Product Number 36-5205-ND 25T0456
Product Name Battery Holders, Clips, Contacts Battery Clip, A/aa/2/3A Cell, Snap On; Battery Sizes Accepted Keystone
Type Contact Spring (Leaf)
Unlock Full Specs
to access all available technical data

Similar Products

2 N or 12V Cell Holder, PC - 2472 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Polypropylene
Cell Capacity Multiple Cell
View Details
2 suppliers
Coin Cell Battery Holders - Pin Through Hole Series - Rego Electronics Inc.
Specs
Type Coin Cell Holder
Cell Capacity Single Cell
Mounting PC / Socket Mount
View Details
 - 594612 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Battery Holder
Cell Capacity Multiple Cell
Mounting Chassis
View Details