Keystone Electronics Corp. SMT Contact-Matte Tin Plate-On T&R 553TR

Description
Part Number: 553TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 150 / 13" reel Type: Clip
Request a Quote Datasheet
Description
Part Number: 553TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 150 / 13" reel Type: Clip
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMT Contact-Matte Tin Plate-On T&R - 553TR - Keystone Electronics Corp.
New Hyde Park, NY, USA
SMT Contact-Matte Tin Plate-On T&R
553TR
SMT Contact-Matte Tin Plate-On T&R 553TR
Part Number: 553TR # of Cells: 1 Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M Cell Size: A, AA, CR2, CR123A Finish/Plating: Matte Tin Material: Spring Steel Mounting: SMT Packaging: Tape and Reel - 150 / 13" reel Type: Clip

Part Number: 553TR

  • # of Cells: 1
  • Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M
  • Cell Size: A, AA, CR2, CR123A
  • Finish/Plating: Matte Tin
  • Material: Spring Steel
  • Mounting: SMT
  • Packaging: Tape and Reel - 150 / 13" reel
  • Type: Clip
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-553TR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-553TR-ND
Battery Holders, Clips, Contacts 36-553TR-ND
Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-553CT-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-553CT-ND
Battery Holders, Clips, Contacts 36-553CT-ND
Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-553DKR-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-553DKR-ND
Battery Holders, Clips, Contacts 36-553DKR-ND
Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Battery Contact Clip A, AA 1 Cell SMD (SMT) Tab

Buy Now Datasheet
Battery Clip, A/aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone - 25T0479 - Newark, An Avnet Company
Chicago, IL, United States
Battery Clip, A/aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
25T0479
Battery Clip, A/aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone 25T0479
BATTERY CLIP, A/AA CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:A / AA Batteries RoHS Compliant: Yes

BATTERY CLIP, A/AA CELL, SURFACE MT, FULL REEL; Battery Sizes Accepted:AA, A; No. of Batteries:1; Product Range:-; Accessory Type:Battery Clip; Battery Terminals:SMD; For Use With:A / AA Batteries RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Newark, An Avnet Company
Product Category Battery Holders Battery Holders Battery Holders
Product Number 553TR 36-553TR-ND 25T0479
Product Name SMT Contact-Matte Tin Plate-On T&R Battery Holders, Clips, Contacts Battery Clip, A/aa Cell, Surface Mt, Full Reel; Battery Sizes Accepted Keystone
Type Metal Holder Component Clips
Material Spring Steel
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

For Lithium-Ion 9 Volt Cells - 1291-66 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type Metal Holder
Material Aluminum
Cell Capacity Single Cell
View Details
3 suppliers
Polarized SMT Holder for 1/2AA Battery w/ coil spring - 1126 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Single Cell
View Details
2 suppliers
For 2 AA Cell-1Contact Insulated - 1189 - Keystone Electronics Corp.
Specs
Type Metal Holder
Material Steel
Cell Capacity Multiple Cell
View Details
2 suppliers
THM (Vertical/Slimline) Holder for 20mm Cell - 1065 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
3 suppliers