Keystone Electronics Corp. THM Holder for 3032 Cell-Tin Nickel Plate 3047

Description
Part Number: 3047 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet
Description
Part Number: 3047 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THM Holder for 3032 Cell-Tin Nickel Plate - 3047 - Keystone Electronics Corp.
New Hyde Park, NY, USA
THM Holder for 3032 Cell-Tin Nickel Plate
3047
THM Holder for 3032 Cell-Tin Nickel Plate 3047
Part Number: 3047 # of Cells: 1 Battery Reference: 3032 Cell Size: 30mm Coin Cell Finish/Plating: Tin-Nickel Material: Phosphor Bronze Mounting: THM Type: Holder

Part Number: 3047

  • # of Cells: 1
  • Battery Reference: 3032
  • Cell Size: 30mm Coin Cell
  • Finish/Plating: Tin-Nickel
  • Material: Phosphor Bronze
  • Mounting: THM
  • Type: Holder
Buy Now Datasheet
Battery Holders, Clips, Contacts - 36-3047-ND - DigiKey
Thief River Falls, MN, United States
Battery Holders, Clips, Contacts
36-3047-ND
Battery Holders, Clips, Contacts 36-3047-ND
Battery Holder (Open) Coin, 30.0mm 1 Cell PC Pin

Battery Holder (Open) Coin, 30.0mm 1 Cell PC Pin

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey
Product Category Battery Holders Battery Holders
Product Number 3047 36-3047-ND
Product Name THM Holder for 3032 Cell-Tin Nickel Plate Battery Holders, Clips, Contacts
Type Plastic Holder Coin Cell Holder; Holder (Open)
Material Phosphor Bronze
Cell Capacity Single Cell Single Cell
Unlock Full Specs
to access all available technical data

Similar Products

SMT Holder for Dual AAA Batteries - 1022 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material Nylon- High Temp UL 94 V-0
Cell Capacity Multiple Cell
View Details
4 suppliers
THM Holder for CR123A Battery w/ coil spring - 1129 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell
View Details
2 suppliers
THM (3 Volt) Holder for (1) 2477 Cell - 1025-7 - Keystone Electronics Corp.
Specs
Type Plastic Holder
Material PBT, UL 94V-0
Cell Capacity Single Cell; Multiple Cell
View Details
4 suppliers
Battery Holders, Clips, Contacts - 36-202-ND - DigiKey
Keystone Electronics Corp.
Specs
Type Contact Spring (Leaf)
Cell Capacity Multiple Cell
Number of Cells 2
View Details
2 suppliers